Win Source Part Number: 1282105-SHVM5F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 5000 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 14 V @ 800 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 5000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: SHVM5
RoHS Status: RoHS non-compliant
Rectifiers A 1PHHW 350MA FAST 5KV
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1282105-SHVM5F | SHVM5F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers |
| Diode Type | Standard | |
| VF | 14 volts | |
| VR | 5000 volts |