Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SHVM5

Description
Win Source Part Number: 1282104-SHVM5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 14 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282104-SHVM5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 14 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282104-SHVM5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282104-SHVM5
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282104-SHVM5
Win Source Part Number: 1282104-SHVM5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 14 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM RoHS Status: RoHS non-compliant

Win Source Part Number: 1282104-SHVM5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 5000 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 14 V @ 800 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 5000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: SHVM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SHVM5
Rectifiers SHVM5
Rectifiers A 1PHHW 500MA STD 5KV

Rectifiers A 1PHHW 500MA STD 5KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282104-SHVM5 SHVM5
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 14 volts
VR 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: TS906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 200 volts
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details