Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SHVM10F

Description
Win Source Part Number: 1282166-SHVM10F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282166-SHVM10F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282166-SHVM10F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282166-SHVM10F
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282166-SHVM10F
Win Source Part Number: 1282166-SHVM10F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282166-SHVM10F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 10000 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 10000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: SHVM10
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SHVM10F
Rectifiers SHVM10F
Rectifiers A 1PHHW 350MA FAST 10KV

Rectifiers A 1PHHW 350MA FAST 10KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282166-SHVM10F SHVM10F
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 28 volts
VR 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 1727-1513-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 60 volts
View Details
Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details