Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SHVM10

Description
Win Source Part Number: 1282165-SHVM10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282165-SHVM10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282165-SHVM10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282165-SHVM10
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282165-SHVM10
Win Source Part Number: 1282165-SHVM10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 10000 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 10000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SHVM RoHS Status: RoHS non-compliant

Win Source Part Number: 1282165-SHVM10
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 10000 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 28 V @ 800 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 10000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: SHVM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SHVM10
Discrete Semiconductor Products - Diodes - Rectifiers SHVM10
DIODE GEN PURP 10KV 500MA MODULE

DIODE GEN PURP 10KV 500MA MODULE

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SHVM10
Rectifiers SHVM10
Rectifiers A 1PHHW 500MA STD 10KV

Rectifiers A 1PHHW 500MA STD 10KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1282165-SHVM10 SHVM10 SHVM10
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 28 volts 28 volts
VR 10000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - BAT86,113 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details
Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details