Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092733-SH3001IMLTR
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Pins: 16
Categories: OEM Parts( S )
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Nominal Supply Current: 3 mA
Threshold Voltage: 600 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092733-SH3001IMLTR |
| Product Name | OEM Parts - OEM Parts ( S ) - SH3001IMLTR |