Win Source Part Number: 1282122-SET130204
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Solder
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET130
RoHS Status: RoHS non-compliant
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1282122-SET130204 | SET130204 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers |
| Diode Type | Standard | |
| VF | 1.5 volts | |
| VR | 400 volts |