DIODE GEN PURP 1KV 20A MODULE
Bridge Rectifiers A 1PHFW 30A FAST 1000V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SET121219 | SET121219 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Removed |