Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SET121211

Description
Win Source Part Number: 1282154-SET121211 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 20 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET121 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282154-SET121211 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 20 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET121 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282154-SET121211 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282154-SET121211
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282154-SET121211
Win Source Part Number: 1282154-SET121211 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 20 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET121 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282154-SET121211
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 20 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Solder
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET121
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SET121211
Bridge Rectifiers SET121211
Bridge Rectifiers A 1PHFW 30A SFST 150V

Bridge Rectifiers A 1PHFW 30A SFST 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282154-SET121211 SET121211
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Bridge Rectifiers
Diode Type Standard
VF 1.1 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Schottky barrier single diode - BAT54HGWX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Package TO-247-2L-P2
IO 60 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 2467448P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
View Details