Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SET121204

Description
Win Source Part Number: 1282118-SET121204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 2 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET121 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282118-SET121204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 2 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET121 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282118-SET121204 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282118-SET121204
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282118-SET121204
Win Source Part Number: 1282118-SET121204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 2 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Solder Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET121 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282118-SET121204
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 2 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Solder
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET121
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SET121204
Bridge Rectifiers SET121204
Bridge Rectifiers A 1PHFW 30A FAST 400V

Bridge Rectifiers A 1PHFW 30A FAST 400V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SET121204
Discrete Semiconductor Products - Diodes - Rectifiers SET121204
DIODE GEN PURP 400V 30A MODULE

DIODE GEN PURP 400V 30A MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282118-SET121204 SET121204 SET121204
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Bridge Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 400 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 15 amps
VRRM 60 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
4 suppliers