Win Source Part Number: 1175230-SET111411
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 45A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 30 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Solder
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: 2266-SET111411
Base Product Number: SET111
RoHS Status: RoHS non-compliant
DIODE GEN PURP 150V 45A MODULE
Bridge Rectifiers A 3PHFW 45A SFST 150V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1175230-SET111411 | SET111411 | SET111411 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifiers |
| Diode Type | Standard | ||
| VF | 1.1 volts | 1.1 volts | |
| VR | 150 volts | ||
| IR | 0.0300 mA |