Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SET100204

Description
Win Source Part Number: 1282962-SET100204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 54 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 6 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 45A Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282962-SET100204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 54 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 6 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 45A Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET100 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282962-SET100204 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282962-SET100204
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282962-SET100204
Win Source Part Number: 1282962-SET100204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 54 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 6 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 45A Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET100 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282962-SET100204
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 54 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 6 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 45A
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET100
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SET100204
Rectifiers SET100204
Rectifiers A 1PHHW 90A FAST 400V

Rectifiers A 1PHHW 90A FAST 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1282962-SET100204 SET100204
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers