Win Source Part Number: 1282945-SET100123
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 500 V
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 54 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 60 µA @ 500 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET100
RoHS Status: RoHS non-compliant
Rectifiers A 1PHHW 90A SFST 500V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1282945-SET100123 | SET100123 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers |
| VF | 1.6 volts |