Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SET061219

Description
Win Source Part Number: 1282176-SET061219 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET06 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282176-SET061219 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET06 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282176-SET061219 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282176-SET061219
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282176-SET061219
Win Source Part Number: 1282176-SET061219 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 2 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET06 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282176-SET061219
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 9 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 2 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET06
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SET061219
Bridge Rectifiers SET061219
Bridge Rectifiers A 1PHFW 20A FAST 1KV

Bridge Rectifiers A 1PHFW 20A FAST 1KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282176-SET061219 SET061219
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Bridge Rectifiers
Diode Type Standard
VF 2.2 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 120 volts
View Details
Schottky Diodes & Rectifiers - 1222378 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
RF Diodes - BAT2402LSE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type Schottky
Package 0201 (0603 Metric)
View Details
5 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details