Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SET050204

Description
Win Source Part Number: 1282960-SET050204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 36 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 4 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282960-SET050204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 36 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 4 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET05 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282960-SET050204 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282960-SET050204
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282960-SET050204
Win Source Part Number: 1282960-SET050204 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 36 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 4 µA @ 400 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET05 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282960-SET050204
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 36 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 4 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET05
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SET050204
Rectifiers SET050204
Rectifiers A 1PHHW 60A FAST 400V

Rectifiers A 1PHHW 60A FAST 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1282960-SET050204 SET050204
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details