Win Source Part Number: 1282988-SET040403
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 18 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET04
RoHS Status: RoHS non-compliant
Rectifiers A 1PHHW 30A STD 1KV
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1282988-SET040403 | SET040403 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers |
| VF | 1.2 volts |