Win Source Part Number: 1092281-SET040203
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 18 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Chassis Mount
Package / Case: Module
Alternative Parts (Cross-Reference): 689-3P; STTH120L06TV1; STPS200170TV1; STTH6006TV1; VS-VSKC91/12; VS-P102KW;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET04
RoHS Status: RoHS non-compliant
Rectifiers A 1PHHW 30A STD 1KV
DIODE MODULE 1000V 15A
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1092281-SET040203 | SET040203 | SET040203 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.2 volts | 1.2 volts | |
| VR | 1000 volts | ||
| IR | 0.0020 mA |