Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SET031003

Description
Win Source Part Number: 1282985-SET031003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET03 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282985-SET031003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET03 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282985-SET031003 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282985-SET031003
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282985-SET031003
Win Source Part Number: 1282985-SET031003 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 175°C Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET03 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282985-SET031003
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 175°C
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET03
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SET031003
Rectifiers SET031003
Rectifiers A DBL 15A STD 1KV

Rectifiers A DBL 15A STD 1KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1282985-SET031003 SET031003
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
VF 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details