Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SET010311

Description
Win Source Part Number: 1282156-SET010311 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282156-SET010311 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282156-SET010311 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282156-SET010311
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282156-SET010311
Win Source Part Number: 1282156-SET010311 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET01 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282156-SET010311
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 9 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET01
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SET010311
Rectifiers SET010311
Rectifiers A 1PHHW 15A SFST 150V

Rectifiers A 1PHHW 15A SFST 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282156-SET010311 SET010311
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 1.1 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Schottky Diodes & Rectifiers - 1222908 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DFN
RoHS Compliant RoHS
View Details
RF Diodes - BAT15099RE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Package TO-253-4, TO-253AA
Tj 150 C (302 F)
View Details
6 suppliers
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details