Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SET010104

Description
Win Source Part Number: 1282119-SET010104 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282119-SET010104 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET01 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282119-SET010104 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282119-SET010104
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282119-SET010104
Win Source Part Number: 1282119-SET010104 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis, Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SET01 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282119-SET010104
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 9 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET01
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SET010104
Rectifiers SET010104
Rectifiers A 1PHHW 15A FAST 400V

Rectifiers A 1PHHW 15A FAST 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282119-SET010104 SET010104
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 1.5 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
 - BA595E6327HTSA1 - Rochester Electronics
Specs
Package SOD-323; SOD-323-2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Single - BAS45AL,115 - 1022098-BAS45AL,115 - Win Source Electronics
Specs
Diode Type Standard
VF 1 volts
VR 125 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 80 volts
View Details