Win Source Part Number: 1282177-SET010103
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 9 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SET01
RoHS Status: RoHS non-compliant
Rectifiers A 1PHHW 15A STD 1KV
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1282177-SET010103 | SET010103 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers |
| Diode Type | Standard | |
| VF | 1.2 volts | |
| VR | 1000 volts |