Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SEMTECH CORP.
SDHP15KM -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Semtech Corp.
Discrete Semiconductor Products - Diodes - Rectifiers
SDHP15KM
Description
DIODE ARRAY 15000V 1A
Datasheet
Description
DIODE ARRAY 15000V 1A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDHP15KM
Discrete Semiconductor Products - Diodes - Rectifiers
SDHP15KM
DIODE ARRAY 15000V 1A
DIODE ARRAY 15000V 1A
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
SDHP15KM
Rectifiers
SDHP15KM
Rectifiers A +CT 1A STD 15KV
Rectifiers A +CT 1A STD 15KV
Buy Now
Datasheet
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Rectifiers
Product Number
SDHP15KM
SDHP15KM
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Rectifier Assembly
FP200S
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details
RS Components, Ltd.
Bridge Rectifiers
1220253
Specs
Rectifier Configuration / Technology
Bridge
Package
Minidip smd
RoHS Compliant
RoHS
View Details
Nexperia B.V.
General-purpose Schottky diode
1PS70SB40,115
Specs
Applications
Switching
Package
SOT323; SOT323 SOT323
RoHS Compliant
RoHS
View Details
4
suppliers
Micross Components, Inc.
Rectifier Diode
HR3SM4
Specs
I
FSM
150 amps
I
F
5000 mA
t
rr
2000 ns
View Details