Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SDHN7.5K

Description
Win Source Part Number: 1282929-SDHN7.5K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 7500 V Voltage - Forward (Vf) (Max) @ If: 10 V @ 200 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 7500 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 400mA Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SDHN7.5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282929-SDHN7.5K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 7500 V Voltage - Forward (Vf) (Max) @ If: 10 V @ 200 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 7500 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 400mA Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SDHN7.5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282929-SDHN7.5K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282929-SDHN7.5K
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282929-SDHN7.5K
Win Source Part Number: 1282929-SDHN7.5K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 7500 V Voltage - Forward (Vf) (Max) @ If: 10 V @ 200 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 7500 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 400mA Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SDHN7.5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282929-SDHN7.5K
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 7500 V
Voltage - Forward (Vf) (Max) @ If: 10 V @ 200 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 7500 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 400mA
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: SDHN7.5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SDHN7.5K
Rectifiers SDHN7.5K
Rectifiers A -CT 400MA STD 7.5KV

Rectifiers A -CT 400MA STD 7.5KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1282929-SDHN7.5K SDHN7.5K
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
VF 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Schottky Diodes & Rectifiers - 6532244 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Umt
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details