Win Source Part Number: 1282136-SDHF2.5KS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2500 V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 6.6 V @ 3 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 2500 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SDHF2.5
RoHS Status: RoHS non-compliant
Rectifiers A 1PHHW 2.5A FAST 2.5KV
DIODE GEN PURP 2.5KV 2.5A MODULE
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282136-SDHF2.5KS | SDHF2.5KS | SDHF2.5KS |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 6.6 volts | 6.6 volts | |
| VR | 2500 volts | ||
| IR | 1.00E-3 mA |