Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SDH5KS

Description
Win Source Part Number: 1282107-SDH5KS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 6 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SDH5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282107-SDH5KS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 6 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SDH5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282107-SDH5KS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282107-SDH5KS
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282107-SDH5KS
Win Source Part Number: 1282107-SDH5KS Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 5000 V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 6 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 5000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SDH5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282107-SDH5KS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 5000 V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 6 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 5000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SDH5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDH5KS
Discrete Semiconductor Products - Diodes - Rectifiers SDH5KS
DIODE GEN PURP 5KV 2.5A MODULE

DIODE GEN PURP 5KV 2.5A MODULE

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SDH5KS
Rectifiers SDH5KS
Rectifiers A 1PHHW 2.5A STD 5KV

Rectifiers A 1PHHW 2.5A STD 5KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1282107-SDH5KS SDH5KS SDH5KS
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 6 volts 6 volts
VR 5000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching double diode - BAV70,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details