Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SDH15K

Description
Win Source Part Number: 1282152-SDH15K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 15000 V Current - Average Rectified (Io): 400mA Voltage - Forward (Vf) (Max) @ If: 20 V @ 200 mA Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 2 µA @ 15000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SDH15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282152-SDH15K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 15000 V Current - Average Rectified (Io): 400mA Voltage - Forward (Vf) (Max) @ If: 20 V @ 200 mA Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 2 µA @ 15000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SDH15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282152-SDH15K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282152-SDH15K
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282152-SDH15K
Win Source Part Number: 1282152-SDH15K Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 15000 V Current - Average Rectified (Io): 400mA Voltage - Forward (Vf) (Max) @ If: 20 V @ 200 mA Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 2 µA @ 15000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Semtech Corporation Base Product Number: SDH15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282152-SDH15K
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 15000 V
Current - Average Rectified (Io): 400mA
Voltage - Forward (Vf) (Max) @ If: 20 V @ 200 mA
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 2 µA @ 15000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Semtech Corporation
Base Product Number: SDH15
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SDH15K
Rectifiers SDH15K
Rectifiers A 1PHHW 400MA STD 15KV

Rectifiers A 1PHHW 400MA STD 15KV

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SDH15K
Discrete Semiconductor Products - Diodes - Rectifiers SDH15K
DIODE GEN PURP 15KV 400MA MODULE

DIODE GEN PURP 15KV 400MA MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1282152-SDH15K SDH15K SDH15K
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 20 volts 20 volts
VR 15000 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data