Semtech Corp. Diode, Tvs, Dual, Bi-Directional, 12V, Sot-23; Product Range Semtech SDC150.TCT

Description
DIODE, TVS, DUAL, BI-DIRECTIONAL, 12V, SOT-23; Product Range:SDxx Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:-RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, DUAL, BI-DIRECTIONAL, 12V, SOT-23; Product Range:SDxx Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Dual, Bi-Directional, 12V, Sot-23; Product Range Semtech - 64T3994 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Dual, Bi-Directional, 12V, Sot-23; Product Range Semtech
64T3994
Diode, Tvs, Dual, Bi-Directional, 12V, Sot-23; Product Range Semtech 64T3994
DIODE, TVS, DUAL, BI-DIRECTIONAL, 12V, SOT-23; Product Range:SDxx Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:-RoHS Compliant: Yes

DIODE, TVS, DUAL, BI-DIRECTIONAL, 12V, SOT-23; Product Range:SDxx Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T3994
Product Name Diode, Tvs, Dual, Bi-Directional, 12V, Sot-23; Product Range Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4977US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details