Semtech Corp. 300W 12.8V SOT-23 TVS Protection Diode SDC15.TC

Description
Trans Voltage Suppressor Diode, 300W, 12.8V V(RWM), Bidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: SDC15.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 12.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 12.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC15.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 300W, 12.8V V(RWM), Bidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: SDC15.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 12.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 12.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC15.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W 12.8V SOT-23 TVS Protection Diode - 144-SDC15.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 12.8V SOT-23 TVS Protection Diode
144-SDC15.TC
300W 12.8V SOT-23 TVS Protection Diode 144-SDC15.TC
Trans Voltage Suppressor Diode, 300W, 12.8V V(RWM), Bidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: SDC15.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 12.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 12.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC15.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 12.8V V(RWM), Bidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: SDC15.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 12.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 12.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SDC15.TC can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SDC15.TC - 1247420-SDC15.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SDC15.TC
1247420-SDC15.TC
TVS - TVS - Diodes - SDC15.TC 1247420-SDC15.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1247420-SDC15.TC Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): MMBZ15VDL-7-F; SDC15.TCT; SDC15.TG; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1247420-SDC15.TC
Manufacturer Homepage: www.semtech.com
Alternative Parts (Cross-Reference): MMBZ15VDL-7-F; SDC15.TCT; SDC15.TG;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech - 63J8554 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech
63J8554
Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech 63J8554
TVS DIODE ARRAY, 300W, 12.8V SOT-23; Product Range:SDC15 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: No

TVS DIODE ARRAY, 300W, 12.8V SOT-23; Product Range:SDC15 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number 144-SDC15.TC 1247420-SDC15.TC 63J8554
Product Name 300W 12.8V SOT-23 TVS Protection Diode TVS - TVS - Diodes - SDC15.TC Tvs Diode Array, 300W, 12.8V Sot-23; Product Range Semtech
Configuration Single
Package Tape and Reel SOT23; SOT-23
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data