Manufacturer: Semtech Corporation
Win Source Part Number: 1247335-SD24C
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE, TVS, BI-DIRECTIONAL, 24V, 350W, SOD323; Clamping Voltage Vc Max:44V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:350W; Product Range:SDxxC Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1247335-SD24C | 64T3996 |
| Product Name | TVS - TVS - Diodes - SD24C | Diode, Tvs, Bi-Directional, 24V, 350W, Sod323; Clamping Voltage Vc Max Semtech |
| Configuration | Single |