Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SCSPM0L

Description
Win Source Part Number: 1282981-SCSPM0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 6 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSPM0 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282981-SCSPM0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 6 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSPM0 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282981-SCSPM0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282981-SCSPM0L
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282981-SCSPM0L
Win Source Part Number: 1282981-SCSPM0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 6 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSPM0 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282981-SCSPM0L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 6 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 75A
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSPM0
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCSPM0L
Discrete Semiconductor Products - Diodes - Rectifiers SCSPM0L
DIODE ARRAY 1000V 75A

DIODE ARRAY 1000V 75A

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SCSPM0L
Rectifiers SCSPM0L
Rectifiers A +CT 50A STD 1KV

Rectifiers A +CT 50A STD 1KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1282981-SCSPM0L SCSPM0L SCSPM0L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
VF 1 volts 1 volts
VR 1000 volts
IR 0.0060 mA
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diode Arrays - 1727-8480-1-ND - DigiKey
Specs
Arrangement Common Anode
Tj 125 C (257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details