Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SCSFF15R

Description
Win Source Part Number: 1282182-SCSFF15R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 120 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSFF15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282182-SCSFF15R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 120 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSFF15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282182-SCSFF15R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282182-SCSFF15R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282182-SCSFF15R
Win Source Part Number: 1282182-SCSFF15R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 150A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 120 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSFF15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282182-SCSFF15R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 150A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 120 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSFF15
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCSFF15R
Rectifiers SCSFF15R
Rectifiers A 1PHHW 100A SFST 150V

Rectifiers A 1PHHW 100A SFST 150V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282182-SCSFF15R SCSFF15R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard, Reverse Polarity
VF 1.1 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 60 amps
VRRM 300 volts
View Details
Diodes, Rectifiers - Arrays - BAS12505WH6327XTSA1 - 098209-BAS12505WH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.9500 volts
View Details
3 suppliers
Schottky Diodes & Rectifiers - 1464779P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details