Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SCSF4R

Description
Win Source Part Number: 1060100-SCSF4R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1060100-SCSF4R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1060100-SCSF4R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1060100-SCSF4R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1060100-SCSF4R
Win Source Part Number: 1060100-SCSF4R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard, Reverse Polarity Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1060100-SCSF4R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 12 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSF4
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCSF4R
Rectifiers SCSF4R
Rectifiers A 1PHHW 100A FAST 400V

Rectifiers A 1PHHW 100A FAST 400V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCSF4R
Discrete Semiconductor Products - Diodes - Rectifiers SCSF4R
DIODE GEN PURP REV 400V 120A

DIODE GEN PURP REV 400V 120A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1060100-SCSF4R SCSF4R SCSF4R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard, Reverse Polarity
VF 1.35 volts 1.35 volts
VR 400 volts
IR 0.0120 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 100 volts
View Details
Single Diodes - 448-D1301SH45TXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 0 to 140 C (32 to 284 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1826823 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers