Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SCSF4

Description
Win Source Part Number: 1282123-SCSF4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282123-SCSF4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282123-SCSF4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282123-SCSF4
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282123-SCSF4
Win Source Part Number: 1282123-SCSF4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282123-SCSF4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 12 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSF4
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCSF4
Rectifiers SCSF4
Rectifiers A 1PHHW 100A FAST 400V

Rectifiers A 1PHHW 100A FAST 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282123-SCSF4 SCSF4
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 1.35 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 80 volts
View Details
Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details