Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SCSF1

Description
Win Source Part Number: 1282181-SCSF1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282181-SCSF1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282181-SCSF1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282181-SCSF1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282181-SCSF1
Win Source Part Number: 1282181-SCSF1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 12 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Stud Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCSF1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282181-SCSF1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 100 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 12 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCSF1
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCSF1
Rectifiers SCSF1
Rectifiers A 1PHHW 100A FAST 100V

Rectifiers A 1PHHW 100A FAST 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1282181-SCSF1 SCSF1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 1.35 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 600 volts
View Details
Single Diodes - BAT46WJ/DG/B2,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details