Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SCNAS15FF

Description
Win Source Part Number: 1282968-SCNAS15FF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 60 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 42.5A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCNAS15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282968-SCNAS15FF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 60 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 42.5A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCNAS15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282968-SCNAS15FF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282968-SCNAS15FF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282968-SCNAS15FF
Win Source Part Number: 1282968-SCNAS15FF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 60 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 42.5A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCNAS15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282968-SCNAS15FF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 60 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 42.5A
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCNAS15
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Rectifiers
SCNAS15FF
Rectifiers SCNAS15FF
Rectifiers A -CT 100A SFST 150V

Rectifiers A -CT 100A SFST 150V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCNAS15FF
Discrete Semiconductor Products - Diodes - Rectifiers SCNAS15FF
DIODE ARRAY 150V 42.5A

DIODE ARRAY 150V 42.5A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1282968-SCNAS15FF SCNAS15FF SCNAS15FF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.9700 volts 0.9700 volts
VR 150 volts
IR 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual common cathode low-leakage diode - BAV170MYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
TVS Diodes - 9211199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers