Semtech Corp. Diodes, Rectifiers - Single - SCHS10000 SCHS10000

Description
Manufacturer: Semtech Corporation Win Source Part Number: 776192-SCHS10000 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 1μA @ 10000V Operating Temperature - Junction: -55°C ~ 150°C Family Name: SCHS10000 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 11.5V @ 3A Voltage - DC Reverse (Vr) (Maximum): 10000V Alternative Parts (Cross-Reference): SCHS10000T; Introduction Date: January 08, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 776192-SCHS10000 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 1μA @ 10000V Operating Temperature - Junction: -55°C ~ 150°C Family Name: SCHS10000 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 11.5V @ 3A Voltage - DC Reverse (Vr) (Maximum): 10000V Alternative Parts (Cross-Reference): SCHS10000T; Introduction Date: January 08, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SCHS10000 - 776192-SCHS10000 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SCHS10000
776192-SCHS10000
Diodes, Rectifiers - Single - SCHS10000 776192-SCHS10000
Manufacturer: Semtech Corporation Win Source Part Number: 776192-SCHS10000 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: Axial Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 2.5μs Current - Reverse Leakage @ Vr: 1μA @ 10000V Operating Temperature - Junction: -55°C ~ 150°C Family Name: SCHS10000 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 11.5V @ 3A Voltage - DC Reverse (Vr) (Maximum): 10000V Alternative Parts (Cross-Reference): SCHS10000T; Introduction Date: January 08, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 776192-SCHS10000
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: Axial
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 2.5μs
Current - Reverse Leakage @ Vr: 1μA @ 10000V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: SCHS10000
Categories: Discrete Semiconductor Products
Voltage - Forward (Vf) (Maximum) @ If: 11.5V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 10000V
Alternative Parts (Cross-Reference): SCHS10000T;
Introduction Date: January 08, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCHS10000
Discrete Semiconductor Products - Diodes - Rectifiers SCHS10000
DIODE GEN PURP 10KV 2A AXIAL

DIODE GEN PURP 10KV 2A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SCHS10000
Rectifiers SCHS10000
Rectifiers A 1PHHW 2A STD 10KV

Rectifiers A 1PHHW 2A STD 10KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 776192-SCHS10000 SCHS10000 SCHS10000
Product Name Diodes, Rectifiers - Single - SCHS10000 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 11.5 volts 11.5 volts
VR 10000 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
View Details
General purpose switching diode - BAS29,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
7 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Bridge Rectifiers - 1697451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details