Win Source Part Number: 1282171-SCFS10000
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 10000 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 19.8 V @ 3 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 10000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant
DIODE GEN PURP 10KV 1.5A AXIAL
Rectifiers A 1PHHW 1.5A FAST 10KV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282171-SCFS10000 | SCFS10000 | SCFS10000 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||
| VF | 19.8 volts | 19.8 volts | |
| VR | 10000 volts | ||
| IR | 0.0050 mA |