Win Source Part Number: 1282967-SCDAS15FF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 30 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 60 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 21.25A
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCDAS15
RoHS Status: RoHS non-compliant
Rectifiers A DBL 100A SFST 150V
DIODE ARRAY 150V 21.25A
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1282967-SCDAS15FF | SCDAS15FF | SCDAS15FF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.9700 volts | 0.9700 volts | |
| VR | 150 volts | ||
| IR | 0.0600 mA |