Semtech Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SCDA6

Description
Win Source Part Number: 1282933-SCDA6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 3.75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1282933-SCDA6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 3.75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282933-SCDA6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282933-SCDA6
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282933-SCDA6
Win Source Part Number: 1282933-SCDA6 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 3.75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant

Win Source Part Number: 1282933-SCDA6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 3.75A
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant

Buy Now Datasheet
600V 2.5A Diode and Rectifier - 286-SCDA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.5A Diode and Rectifier
286-SCDA6
600V 2.5A Diode and Rectifier 286-SCDA6
Diode Switching 600V 2.5A 2-Pin Case G-24 Product overview: SCDA6 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCDA6 can be used for catalog matching and distributor lookup.

Diode Switching 600V 2.5A 2-Pin Case G-24 Product overview: SCDA6 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCDA6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
SCDA6
Rectifiers SCDA6
Rectifiers A DBL 9A STD 600V

Rectifiers A DBL 9A STD 600V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCDA6
Discrete Semiconductor Products - Diodes - Rectifiers SCDA6
DIODE ARRAY 600V 3.75A

DIODE ARRAY 600V 3.75A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 1282933-SCDA6 286-SCDA6 SCDA6 SCDA6
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 600V 2.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 1 volts 1 volts
VR 600 volts
IR 1.00E-3 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details