Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
SEMTECH CORP.
SCDA4F -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Semtech Corp.
Discrete Semiconductor Products - Diodes - Rectifiers
SCDA4F
Description
DIODE ARRAY 400V 3.75A
Datasheet
Description
DIODE ARRAY 400V 3.75A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SCDA4F
Discrete Semiconductor Products - Diodes - Rectifiers
SCDA4F
DIODE ARRAY 400V 3.75A
DIODE ARRAY 400V 3.75A
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
SCDA4F
Rectifiers
SCDA4F
Rectifiers A DBL 7A FAST 400V
Rectifiers A DBL 7A FAST 400V
Buy Now
Datasheet
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Rectifiers
Product Number
SCDA4F
SCDA4F
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Rectifiers
Life Cycle Stage
Removed
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
RS Components, Ltd.
Schottky Diodes & Rectifiers
1223329
Specs
Rectifier Configuration / Technology
Schottky
Package
Powerdi 5060
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG801C06R
Specs
Package
TO-220F
I
O
5 amps
V
RRM
60 volts
View Details
Sensata Technologies
B48-2 and B48-2T Series B484F-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details