Semtech Corp. 400V 3.75A Diode and Rectifier SCDA4

Description
DIODE ARRAY 400V 3.75A Product overview: SCDA4 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCDA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY 400V 3.75A Product overview: SCDA4 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCDA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 3.75A Diode and Rectifier - 286-SCDA4 - ERSAELECTRONICS PTE. LTD.
Singapore
400V 3.75A Diode and Rectifier
286-SCDA4
400V 3.75A Diode and Rectifier 286-SCDA4
DIODE ARRAY 400V 3.75A Product overview: SCDA4 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCDA4 can be used for catalog matching and distributor lookup.

DIODE ARRAY 400V 3.75A Product overview: SCDA4 from Semtech is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3.75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SCDA4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282951-SCDA4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282951-SCDA4
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282951-SCDA4
Win Source Part Number: 1282951-SCDA4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Voltage - DC Reverse (Vr) (Max): 400 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 400 V Operating Temperature - Junction: -55°C ~ 150°C Current - Average Rectified (Io) (per Diode): 3.75A Mounting Type: Through Hole Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCDA4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282951-SCDA4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Current - Average Rectified (Io) (per Diode): 3.75A
Mounting Type: Through Hole
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCDA4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
SCDA4
Rectifiers SCDA4
Rectifiers A DBL 9A STD 400V

Rectifiers A DBL 9A STD 400V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-SCDA4 1282951-SCDA4 SCDA4
Product Name 400V 3.75A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers
Package Bulk Module
IO 3.75 amps
VF 1 volts
Unlock Full Specs
to access all available technical data