Win Source Part Number: 1283132-SCBK4F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 11 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12 A
Current - Reverse Leakage @ Vr: 8 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCBK4
RoHS Status: RoHS non-compliant
Bridge Rectifiers A 1PHFW 32A FAST 400V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1283132-SCBK4F | SCBK4F |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase |