Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCBH6

Description
Win Source Part Number: 1283114-SCBH6 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283114-SCBH6 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283114-SCBH6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283114-SCBH6
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283114-SCBH6
Win Source Part Number: 1283114-SCBH6 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Current - Reverse Leakage @ Vr: 2 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant

Win Source Part Number: 1283114-SCBH6
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 2 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Chassis Mount
Package / Case: 4-Square
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SCBH6
Bridge Rectifiers SCBH6
Bridge Rectifiers A 1PHFW 12A STD 600V

Bridge Rectifiers A 1PHFW 12A STD 600V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SCBH6
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCBH6
BRIDGE RECT 1PHASE 600V 4A

BRIDGE RECT 1PHASE 600V 4A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1283114-SCBH6 SCBH6 SCBH6
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky barrier single diode - BAT86,133 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 100 volts
View Details
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj -65 C (-85 F)
View Details
2 suppliers