Bridge Rectifiers A 1PHFW 50A FAST 100V
BRIDGE RECT 1PHASE 100V 9A
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SCBAR1F | SCBAR1F |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Removed |