Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCBAR10

Description
Win Source Part Number: 1283152-SCBAR10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 9.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A Current - Reverse Leakage @ Vr: 6 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Chassis Mount Package / Case: 4-Round Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBAR1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283152-SCBAR10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 9.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A Current - Reverse Leakage @ Vr: 6 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Chassis Mount Package / Case: 4-Round Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBAR1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283152-SCBAR10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283152-SCBAR10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283152-SCBAR10
Win Source Part Number: 1283152-SCBAR10 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 9.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A Current - Reverse Leakage @ Vr: 6 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Chassis Mount Package / Case: 4-Round Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCBAR1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283152-SCBAR10
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 9.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 9 A
Current - Reverse Leakage @ Vr: 6 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Chassis Mount
Package / Case: 4-Round
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCBAR1
RoHS Status: RoHS non-compliant

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SCBAR10
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCBAR10
BRIDGE RECT 1PHASE 1KV 9.5A

BRIDGE RECT 1PHASE 1KV 9.5A

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
SCBAR10
Bridge Rectifiers SCBAR10
Bridge Rectifiers A 1PHFW 50A STD 1KV

Bridge Rectifiers A 1PHFW 50A STD 1KV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 1283152-SCBAR10 SCBAR10 SCBAR10
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
Schottky barrier diode - 1PS74SB23-QH - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Schottky Diodes & Rectifiers - 1220283 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details