BRIDGE RECT 1PHASE 600V 6A
Bridge Rectifiers A 1PHFW 17.5A STD 600V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SCBA6 | SCBA6 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Removed |