Win Source Part Number: 1283122-SCBA10FF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 5 A
Voltage - Forward (Vf) (Max) @ If: 970 mV @ 5 A
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: QC Terminal
Package / Case: 4-Square
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCBA10
RoHS Status: RoHS non-compliant
Bridge Rectifiers A 1PHFW 17.5A SFST 100V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1283122-SCBA10FF | SCBA10FF |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase |