Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCAS6

Description
Win Source Part Number: 1283116-SCAS6 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 18 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A Current - Reverse Leakage @ Vr: 12 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283116-SCAS6 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 18 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A Current - Reverse Leakage @ Vr: 12 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283116-SCAS6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283116-SCAS6
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283116-SCAS6
Win Source Part Number: 1283116-SCAS6 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 18 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A Current - Reverse Leakage @ Vr: 12 µA @ 600 V Voltage - Peak Reverse (Max): 600 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation RoHS Status: RoHS non-compliant

Win Source Part Number: 1283116-SCAS6
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 18 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 18 A
Current - Reverse Leakage @ Vr: 12 µA @ 600 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
SCAS6
Bridge Rectifiers SCAS6
Bridge Rectifiers A 1PHFW 85A STD 600V

Bridge Rectifiers A 1PHFW 85A STD 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283116-SCAS6 SCAS6
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: YG911S3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details