Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCAS4F

Description
Win Source Part Number: 1283131-SCAS4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 16 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 18 A Current - Reverse Leakage @ Vr: 12 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCAS4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283131-SCAS4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 16 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 18 A Current - Reverse Leakage @ Vr: 12 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCAS4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283131-SCAS4F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283131-SCAS4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283131-SCAS4F
Win Source Part Number: 1283131-SCAS4F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 16 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 18 A Current - Reverse Leakage @ Vr: 12 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: QC Terminal Package / Case: 4-Rectangle Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCAS4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283131-SCAS4F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 16 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 18 A
Current - Reverse Leakage @ Vr: 12 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: QC Terminal
Package / Case: 4-Rectangle
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCAS4
RoHS Status: RoHS non-compliant

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
SCAS4F
Bridge Rectifiers SCAS4F
Bridge Rectifiers A 1PHFW 85A FAST 400V

Bridge Rectifiers A 1PHFW 85A FAST 400V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
SCAS4F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCAS4F
BRIDGE RECT 1PHASE 400V 16A

BRIDGE RECT 1PHASE 400V 16A

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1283131-SCAS4F SCAS4F SCAS4F
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data