Semtech Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers SCAJ4

Description
Win Source Part Number: 1283130-SCAJ4 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCAJ4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283130-SCAJ4 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCAJ4 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1283130-SCAJ4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1283130-SCAJ4
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1283130-SCAJ4
Win Source Part Number: 1283130-SCAJ4 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 1 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Chassis Mount Package / Case: 4-Square Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SCAJ4 RoHS Status: RoHS non-compliant

Win Source Part Number: 1283130-SCAJ4
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 1
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Chassis Mount
Package / Case: 4-Square
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SCAJ4
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SCAJ4
Bridge Rectifiers SCAJ4
Bridge Rectifiers A 1PHFW 5.5A STD 400V

Bridge Rectifiers A 1PHFW 5.5A STD 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1283130-SCAJ4 SCAJ4
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
General-purpose dual Schottky diode - BAS40-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 300 volts
View Details
Schottky Diodes & Rectifiers - 2467604 - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details