Bridge Rectifiers A 1PHFW 5.5A STD 200V
BRIDGE RECT 1PHASE 200V 2A
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | SCAJ2 | SCAJ2 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Life Cycle Stage | Removed |